Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVK24R047FER

Description
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LVK24R047FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LVK24R047FERTR-ND
Chip Resistor - Surface Mount LVK24R047FERTR-ND
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0.047 Ohm, 1W, 1%, Full Reel; Resistance Ohmite - 47M0595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.047 Ohm, 1W, 1%, Full Reel; Resistance Ohmite
47M0595
Resistor, Current Sense, 0.047 Ohm, 1W, 1%, Full Reel; Resistance Ohmite 47M0595
RESISTOR, CURRENT SENSE, 0.047 OHM, 1W, 1%, FULL REEL; Resistance:0.047ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.047 OHM, 1W, 1%, FULL REEL; Resistance:0.047ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVK24R047FERTR-ND 47M0595
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0.047 Ohm, 1W, 1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging 2512; 2512 2412 [6032 Metric]
Resistance Range 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED91L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers