Ohmite Manufacturing Co. Metal Film Resistor KDV12FR620ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV12FR620ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV12FR620ET
Metal Film Resistor KDV12FR620ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR620ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR620ETCT-ND
Chip Resistor - Surface Mount 273-KDV12FR620ETCT-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR620ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR620ETDKR-ND
Chip Resistor - Surface Mount 273-KDV12FR620ETDKR-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR620ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR620ETTR-ND
Chip Resistor - Surface Mount 273-KDV12FR620ETTR-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - KDV12FR620ET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KDV12FR620ET
Chip Resistor - Surface Mount KDV12FR620ET
RES 0.62 OHM 1% 1/2W 1206

RES 0.62 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 0R62, 0.5W, 1206, Metal Film; Resistance Ohmite - 29AH2860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.5W, 1206, Metal Film; Resistance Ohmite
29AH2860
Res, 0R62, 0.5W, 1206, Metal Film; Resistance Ohmite 29AH2860
RES, 0R62, 0.5W, 1206, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R62, 0.5W, 1206, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, 0R62, 0.5W, 1206, Metal Film; Resistance Ohmite - 25AJ3492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.5W, 1206, Metal Film; Resistance Ohmite
25AJ3492
Res, 0R62, 0.5W, 1206, Metal Film; Resistance Ohmite 25AJ3492
RES, 0R62, 0.5W, 1206, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R62, 0.5W, 1206, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number KDV12FR620ET 273-KDV12FR620ETCT-ND KDV12FR620ET 29AH2860
Product Name Metal Film Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R62, 0.5W, 1206, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details