The KDV Series Metal Film Low-Resistance Chip Resistor, part number 29AH2757, features a resistance value of 0.47 ohms and a power rating of 0.2W. It is housed in a compact 0603 package, measuring 1.6mm x 0.8mm. This resistor is designed for high precision current sensing applications and offers excellent long-term stability. It is halogen-free, lead-free, and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, making it suitable for various environments. The resistor also has a tolerance of ±0.5% and a maximum rated current of 2.00A at 70°C. Its low inductance and temperature coefficient of resistance (TCR) contribute to its reliability in consumer electronics, telecommunications, and industrial applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
470 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
RES, 0R47, 0.2W, 0603, METAL FILM; Resistance:0.47ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes
RES, 0R47, 0.2W, 0603, METAL FILM; Resistance:0.47ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | KDV06DR470ET | 273-KDV06DR470ETTR-ND | 29AH2757 |
| Product Name | Metal Film Resistor | Chip Resistor - Surface Mount | Res, 0R47, 0.2W, 0603, Metal Film; Resistance Ohmite |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | ? to 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.2000 watts | 0.2000 watts | 0.2000 watts |