10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1351972-L4T12FR010DE
Category: Resistors - Chip Resistor - Surface Mount
Series: L4T12
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.118" L x 0.063" W (3.00mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 4
Resistance: 10 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Ohmite
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-L4T12FR010DERTR-ND | L4T12FR010DER | 1351972-L4T12FR010DER |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | ||
| Resistance Range | 0.0100 ohms | 0.0100 ohms |