Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV08DR100ET

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV08DR100ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR100ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08DR100ETDKR-ND
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR100ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR100ETTR-ND
Chip Resistor - Surface Mount 273-KDV08DR100ETTR-ND
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR100ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR100ETCT-ND
Chip Resistor - Surface Mount 273-KDV08DR100ETCT-ND
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Supplier's Site Datasheet
Metal Film Resistor - KDV08DR100ET - Richardson RFPD
Geneva, IL, United States
Metal Film Resistor
KDV08DR100ET
Metal Film Resistor KDV08DR100ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R1, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2785
Res, 0R1, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2785
RES, 0R1, 0.25W, 0805, METAL FILM; Resistance:0.1ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R1, 0.25W, 0805, METAL FILM; Resistance:0.1ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3417
Res, 0R1, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3417
RES, 0R1, 0.25W, 0805, METAL FILM; Resistance:0.1ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R1, 0.25W, 0805, METAL FILM; Resistance:0.1ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV08DR100ETDKR-ND KDV08DR100ET 29AH2785
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R1, 0.25W, 0805, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
 - 1071586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction CarbonFilm
Resistance Range 1.00E6 to 1.00E7 ohms
View Details
RN73R High Reliability Thin Film Resistors -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leads; 0402 ~ 1206
Resistance Range 1.00E7 to 1.00E6 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers