Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVC25JR910EV

Description
910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LVC25JR910EV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LVC25JR910EV-ND
Chip Resistor - Surface Mount LVC25JR910EV-ND
910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film

910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number LVC25JR910EV-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details