Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV08FR270ET

Description
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV08FR270ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR270ETTR-ND
Chip Resistor - Surface Mount 273-KDV08FR270ETTR-ND
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR270ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR270ETCT-ND
Chip Resistor - Surface Mount 273-KDV08FR270ETCT-ND
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR270ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR270ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08FR270ETDKR-ND
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV08FR270ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08FR270ET
Metal Film Resistor KDV08FR270ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R27, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2812
Res, 0R27, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2812
RES, 0R27, 0.25W, 0805, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R27, 0.25W, 0805, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R27, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3444
Res, 0R27, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3444
RES, 0R27, 0.25W, 0805, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R27, 0.25W, 0805, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KDV08FR270ET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KDV08FR270ET
Chip Resistor - Surface Mount KDV08FR270ET
RES 0.27 OHM 1% 1/4W 0805

RES 0.27 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 273-KDV08FR270ETTR-ND KDV08FR270ET 29AH2812 KDV08FR270ET
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R27, 0.25W, 0805, Metal Film; Resistance Ohmite Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED11L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details