Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV08DR082ET

Description
82 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
82 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV08DR082ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR082ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08DR082ETDKR-ND
82 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

82 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR082ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR082ETCT-ND
Chip Resistor - Surface Mount 273-KDV08DR082ETCT-ND
82 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

82 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR082ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR082ETTR-ND
Chip Resistor - Surface Mount 273-KDV08DR082ETTR-ND
82 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

82 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV08DR082ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08DR082ET
Metal Film Resistor KDV08DR082ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2784
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2784
RES, 0R082, 0.25W, 0805, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R082, 0.25W, 0805, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3416
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3416
RES, 0R082, 0.25W, 0805, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R082, 0.25W, 0805, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV08DR082ETDKR-ND KDV08DR082ET 29AH2784
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP3R00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers