Ohmite Manufacturing Co. Through Hole Resistors MSR3 R005 F

Description
5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-MSR3R005F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-MSR3R005F-ND
Through Hole Resistors 273-MSR3R005F-ND
5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element

5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 273-MSR3R005F-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138574TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details