10 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-MSR5R01F-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Radial Leads; Radial |
| Resistance Range | 0.0100 ohms |