Ohmite Manufacturing Co. Chip Resistor - Surface Mount - MCS1632R015FER MCS1632R015FER

Description
Manufacturer: Ohmite Win Source Part Number: 843479-MCS1632R015FE R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ohmite Win Source Part Number: 843479-MCS1632R015FE R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS1632R015FER - 843479-MCS1632R015FER - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCS1632R015FER
843479-MCS1632R015FER
Chip Resistor - Surface Mount - MCS1632R015FER 843479-MCS1632R015FER
Manufacturer: Ohmite Win Source Part Number: 843479-MCS1632R015FE R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Ohmite
Win Source Part Number: 843479-MCS1632R015FER
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
SMD 1W Resistor - 52-MCS1632R015FER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCS1632R015FER
SMD 1W Resistor 52-MCS1632R015FER
15mR 1W 1% SMD Chip Resistor, Metal Alloy, 1632 Product overview: MCS1632R015FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS1632R015FER can be used for catalog matching and distributor lookup.

15mR 1W 1% SMD Chip Resistor, Metal Alloy, 1632 Product overview: MCS1632R015FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS1632R015FER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R015FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R015FERDKR-ND
Chip Resistor - Surface Mount 273-MCS1632R015FERDKR-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R015FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R015FERTR-ND
Chip Resistor - Surface Mount 273-MCS1632R015FERTR-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R015FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R015FERCT-ND
Chip Resistor - Surface Mount 273-MCS1632R015FERCT-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Resistor Current Sense, 0.015 Ohm, 1W, ±1%; Resistance Ohmite - 63R6360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Current Sense, 0.015 Ohm, 1W, ±1%; Resistance Ohmite
63R6360
Resistor Current Sense, 0.015 Ohm, 1W, ±1%; Resistance Ohmite 63R6360
RESISTOR CURRENT SENSE, 0.015 OHM, 1W, ±1%; Resistance:0.015ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR CURRENT SENSE, 0.015 OHM, 1W, ±1%; Resistance:0.015ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mcs Series, 0.015 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite - 33X0433 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.015 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite
33X0433
Smd Current Sense Resistors, Mcs Series, 0.015 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite 33X0433
SMD Current Sense Resistors, MCS Series, 0.015 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.015 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 0R015, 1W, 0612, Metal Alloy; Resistance Ohmite - 34AK4206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1W, 0612, Metal Alloy; Resistance Ohmite
34AK4206
Res, 0R015, 1W, 0612, Metal Alloy; Resistance Ohmite 34AK4206
RES, 0R015, 1W, 0612, METAL ALLOY; Resistance:0.015ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.3mm RoHS Compliant: Yes

RES, 0R015, 1W, 0612, METAL ALLOY; Resistance:0.015ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 843479-MCS1632R015FER 52-MCS1632R015FER 273-MCS1632R015FERDKR-ND 63R6360 33X0433 34AK4206
Product Name Chip Resistor - Surface Mount - MCS1632R015FER SMD 1W Resistor Chip Resistor - Surface Mount Resistor Current Sense, 0.015 Ohm, 1W, ±1%; Resistance Ohmite Smd Current Sense Resistors, Mcs Series, 0.015 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite Res, 0R015, 1W, 0612, Metal Alloy; Resistance Ohmite
Technology / Construction METAL ALLOY MetalAlloy MetalAlloy
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.2200 volts
Operating AC Voltage 0.2200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details