Ohmite Manufacturing Co. Metal Film Resistor KDV12FR082ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 29AH2844, features a resistance value of 0.082 ohms and a power rating of 0.5W. It is designed in a 1206 package size, making it suitable for applications requiring compact components. The resistor offers excellent long-term stability and high precision for current sensing applications. It operates effectively within a temperature range of -55°C to +155°C and has a maximum rated current of 3.16A. The device is halogen-free, lead-free, and compliant with RoHS standards, ensuring it meets modern environmental regulations. This resistor is ideal for use in consumer electronics, computer systems, telecommunications, measuring instruments, and industrial power supplies.

Datasheet Summary
Powered by GS/AI

The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 29AH2844, features a resistance value of 0.082 ohms and a power rating of 0.5W. It is designed in a 1206 package size, making it suitable for applications requiring compact components. The resistor offers excellent long-term stability and high precision for current sensing applications. It operates effectively within a temperature range of -55°C to +155°C and has a maximum rated current of 3.16A. The device is halogen-free, lead-free, and compliant with RoHS standards, ensuring it meets modern environmental regulations. This resistor is ideal for use in consumer electronics, computer systems, telecommunications, measuring instruments, and industrial power supplies.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV12FR082ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV12FR082ET
Metal Film Resistor KDV12FR082ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR082ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR082ETCT-ND
Chip Resistor - Surface Mount 273-KDV12FR082ETCT-ND
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR082ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR082ETDKR-ND
Chip Resistor - Surface Mount 273-KDV12FR082ETDKR-ND
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR082ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR082ETTR-ND
Chip Resistor - Surface Mount 273-KDV12FR082ETTR-ND
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - KDV12FR082ET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
KDV12FR082ET
Resistors - Chip Resistor - Surface Mount KDV12FR082ET
RES 0.082 OHM 1% 1/2W 1206

RES 0.082 OHM 1% 1/2W 1206

Supplier's Site
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite - 29AH2844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite
29AH2844
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite 29AH2844
RES, 0R082, 0.5W, 1206, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R082, 0.5W, 1206, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite - 25AJ3476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite
25AJ3476
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite 25AJ3476
RES, 0R082, 0.5W, 1206, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R082, 0.5W, 1206, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number KDV12FR082ET 273-KDV12FR082ETCT-ND KDV12FR082ET 29AH2844
Product Name Metal Film Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms 0.0820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient ? to 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP5R6GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers