Ohmite Manufacturing Co. Through Hole Resistors MSR3 R02 F

Description
20 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-MSR3R02F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-MSR3R02F-ND
Through Hole Resistors 273-MSR3R02F-ND
20 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element

20 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 273-MSR3R02F-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details