The LVM series of SMD resistors are designed for current sense circuits in power elecrtronics.The LVM series is designed for automatic insertion and carry a high overload rating. Metal foil construction ensures high reliability and performance with very low TCR values. Applications including power management, over current protection, and VRM's (Voltage Regulation Module) are ideal for the LVM series.
| Ohmite Manufacturing Co. | |
|---|---|
| Product Category | Resistors |
| Product Number | LVM Series |
| Product Name | Current Sensing Metal Chip Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; Power Applications; Power Management, Switching Power Supply, Voltage Regulation Module (VRM), Over Current Protection in Audio Applications, |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 1206; 2512 |
| Resistance Range | 0.0070 to 0.1000 ohms |