Ohmite Manufacturing Co. Metal Film Resistor KDV06FR120ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV06FR120ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV06FR120ET
Metal Film Resistor KDV06FR120ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1337300-KDV06FR120ET - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337300-KDV06FR120ET
Resistors - Chip Resistor - Surface Mount 1337300-KDV06FR120ET
Win Source Part Number: 1337300-KDV06FR120ET Category: Resistors - Chip Resistor - Surface Mount Series: KDV Features: Current Sense Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Film Number of Terminations: 2 Resistance: 120 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Ohmite

Win Source Part Number: 1337300-KDV06FR120ET
Category: Resistors - Chip Resistor - Surface Mount
Series: KDV
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 120 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Ohmite

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV06FR120ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06FR120ETTR-ND
Chip Resistor - Surface Mount 273-KDV06FR120ETTR-ND
120 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

120 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R12, 0.2W, 0603, Metal Film; Resistance Ohmite - 29AH2766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 0.2W, 0603, Metal Film; Resistance Ohmite
29AH2766
Res, 0R12, 0.2W, 0603, Metal Film; Resistance Ohmite 29AH2766
RES, 0R12, 0.2W, 0603, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R12, 0.2W, 0603, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R12, 0.2W, 0603, Metal Film; Resistance Ohmite - 25AJ3398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 0.2W, 0603, Metal Film; Resistance Ohmite
25AJ3398
Res, 0R12, 0.2W, 0603, Metal Film; Resistance Ohmite 25AJ3398
RES, 0R12, 0.2W, 0603, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R12, 0.2W, 0603, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number KDV06FR120ET 1337300-KDV06FR120ET 273-KDV06FR120ETTR-ND 29AH2766
Product Name Metal Film Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R12, 0.2W, 0603, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details