Ohmite Manufacturing Co. Four Terminal High Precision Current Sense Resistor LVK Series

Description
Four Terminal High Precision Current Sense Current sense resistors enable the measurement of current flow in a circuit by monitoring a voltage drop across a precisely calibrated resistance. The LVK chip features four terminals, also known as a “Kelvin” configuration. This configuration enables current to be applied through two opposite terminals and a sensing voltage to be measured across the other two terminals, eliminating the resistance and temperature coefficient of the terminals for a more accurate current measurement. Isolating the voltage and current terminals (see schematic) facilitates a very accurate current measurement. Ohmite’s proprietary technology offers an excellent Temperature Coefficient of Resistance (TCR) even for very low resistance values. The resistive element consists of a durable, anti-corrosive metal alloy that combines reliable performance with the ability to withstand harsh environments. Power rating 0.5-2 watts Resistance values as low as 0.001 ohms Tolerance 0.5 and 1% standard TCR as low as 50ppm High-precision Kelvin connect capability in a small package
Datasheet
Description
Four Terminal High Precision Current Sense Current sense resistors enable the measurement of current flow in a circuit by monitoring a voltage drop across a precisely calibrated resistance. The LVK chip features four terminals, also known as a “Kelvin” configuration. This configuration enables current to be applied through two opposite terminals and a sensing voltage to be measured across the other two terminals, eliminating the resistance and temperature coefficient of the terminals for a more accurate current measurement. Isolating the voltage and current terminals (see schematic) facilitates a very accurate current measurement. Ohmite’s proprietary technology offers an excellent Temperature Coefficient of Resistance (TCR) even for very low resistance values. The resistive element consists of a durable, anti-corrosive metal alloy that combines reliable performance with the ability to withstand harsh environments. Power rating 0.5-2 watts Resistance values as low as 0.001 ohms Tolerance 0.5 and 1% standard TCR as low as 50ppm High-precision Kelvin connect capability in a small package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Terminal High Precision Current Sense Resistor - LVK Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Four Terminal High Precision Current Sense Resistor
LVK Series
Four Terminal High Precision Current Sense Resistor LVK Series
Four Terminal High Precision Current Sense Current sense resistors enable the measurement of current flow in a circuit by monitoring a voltage drop across a precisely calibrated resistance. The LVK chip features four terminals, also known as a “Kelvin” configuration. This configuration enables current to be applied through two opposite terminals and a sensing voltage to be measured across the other two terminals, eliminating the resistance and temperature coefficient of the terminals for a more accurate current measurement. Isolating the voltage and current terminals (see schematic) facilitates a very accurate current measurement. Ohmite’s proprietary technology offers an excellent Temperature Coefficient of Resistance (TCR) even for very low resistance values. The resistive element consists of a durable, anti-corrosive metal alloy that combines reliable performance with the ability to withstand harsh environments. Power rating 0.5-2 watts Resistance values as low as 0.001 ohms Tolerance 0.5 and 1% standard TCR as low as 50ppm High-precision Kelvin connect capability in a small package

Four Terminal High Precision

Current Sense

Current sense resistors enable the measurement of current flow in a circuit by monitoring a voltage drop across a precisely calibrated resistance. The LVK chip features four terminals, also known as a “Kelvin” configuration. This configuration enables current to be applied through two opposite terminals and a sensing voltage to be measured across the other two terminals, eliminating the resistance and temperature coefficient of the terminals for a more accurate current measurement.

Isolating the voltage and current terminals (see schematic) facilitates a very accurate current measurement. Ohmite’s proprietary technology offers an excellent Temperature Coefficient of Resistance (TCR) even for very low resistance values. The resistive element consists of a durable, anti-corrosive metal alloy that combines reliable performance with the ability to withstand harsh environments.

  • Power rating 0.5-2 watts
  • Resistance values as low as 0.001 ohms
  • Tolerance 0.5 and 1% standard
  • TCR as low as 50ppm
  • High-precision Kelvin connect capability in a small package
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number LVK Series
Product Name Four Terminal High Precision Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 2412, 12224
Resistance Range 1.00E-3 to 0.0500 ohms
Tolerance 0.5000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details