Ohmite Manufacturing Co. Chip Resistor - Surface Mount MCS3264R020FER

Description
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-MCS3264R020FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R020FERTR-ND
Chip Resistor - Surface Mount 273-MCS3264R020FERTR-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS3264R020FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R020FERDKR-ND
Chip Resistor - Surface Mount 273-MCS3264R020FERDKR-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS3264R020FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R020FERCT-ND
Chip Resistor - Surface Mount 273-MCS3264R020FERCT-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 2W, 1%; Resistance Ohmite - 63R6368 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 2W, 1%; Resistance Ohmite
63R6368
Current Sense Resistor, 0.02 Ohm, 2W, 1%; Resistance Ohmite 63R6368
CURRENT SENSE RESISTOR, 0.02 OHM, 2W, 1%; Resistance:0.02ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 2W, 1%; Resistance:0.02ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mcs Series, 0.02 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite - 33X0441 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.02 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
33X0441
Smd Current Sense Resistors, Mcs Series, 0.02 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite 33X0441
SMD Current Sense Resistors, MCS Series, 0.02 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.02 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.02 Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 28X3114 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 2W, 1%, Full Reel; Resistance Ohmite
28X3114
Current Sense Resistor, 0.02 Ohm, 2W, 1%, Full Reel; Resistance Ohmite 28X3114
CURRENT SENSE RESISTOR, 0.02 OHM, 2W, 1%, FULL REEL; Resistance:0.02ohm; Product Range:MCS Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 2W, 1%, FULL REEL; Resistance:0.02ohm; Product Range:MCS Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mcs Series, 0.02 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite - 45Y5942 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.02 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
45Y5942
Smd Current Sense Resistors, Mcs Series, 0.02 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite 45Y5942
SMD Current Sense Resistors, MCS Series, 0.02 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.02 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-MCS3264R020FERTR-ND 63R6368 33X0441 28X3114
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.02 Ohm, 2W, 1%; Resistance Ohmite Smd Current Sense Resistors, Mcs Series, 0.02 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite Current Sense Resistor, 0.02 Ohm, 2W, 1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 1225 [3264 Metric] 1225 [3264 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers