180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
RES 0.18 OHM 1% 1/4W 0805 Product overview: KDV08FR180ET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KDV08FR180ET can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R18, 0.25W, 0805, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes
RES, 0R18, 0.25W, 0805, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes
RES 0.18 OHM 1% 1/4W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 273-KDV08FR180ETDKR-ND | 52-KDV08FR180ET | KDV08FR180ET | 29AH2808 | KDV08FR180ET |
| Product Name | Chip Resistor - Surface Mount | 0.18 OHM 4W Resistor | Metal Film Resistor | Res, 0R18, 0.25W, 0805, Metal Film; Resistance Ohmite | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Current Sensing; General Use | ||||
| Technology / Construction | MetalFilm | Thick Film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Resistance Range | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms |