Ohmite Manufacturing Co. Chip Resistor - Surface Mount MCS1632R030FER

Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-MCS1632R030FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R030FERTR-ND
Chip Resistor - Surface Mount 273-MCS1632R030FERTR-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R030FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R030FERDKR-ND
Chip Resistor - Surface Mount 273-MCS1632R030FERDKR-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R030FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R030FERCT-ND
Chip Resistor - Surface Mount 273-MCS1632R030FERCT-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.03Ohm, 1W, 1206; Resistance Ohmite - 79X3038 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03Ohm, 1W, 1206; Resistance Ohmite
79X3038
Current Sense Resistor, 0.03Ohm, 1W, 1206; Resistance Ohmite 79X3038
CURRENT SENSE RESISTOR, 0.03OHM, 1W, 1206; Resistance:0.03ohm; Product Range:MCS Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03OHM, 1W, 1206; Resistance:0.03ohm; Product Range:MCS Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mcs Series, 0.03 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite - 33X0436 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.03 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite
33X0436
Smd Current Sense Resistors, Mcs Series, 0.03 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite 33X0436
SMD Current Sense Resistors, MCS Series, 0.03 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.03 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCS1632R030FER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS1632R030FER
Chip Resistor - Surface Mount MCS1632R030FER
RES 0.03 OHM 1% 1W 1632

RES 0.03 OHM 1% 1W 1632

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 273-MCS1632R030FERTR-ND 79X3038 33X0436 MCS1632R030FER
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.03Ohm, 1W, 1206; Resistance Ohmite Smd Current Sense Resistors, Mcs Series, 0.03 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 3.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details