The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 25AJ3409, features a resistance value of 0.47 ohms and a power rating of 0.2W. It is housed in a compact 0603 package, measuring 1.6mm x 0.8mm x 0.45mm. This resistor is designed for applications requiring low resistance and high precision, making it suitable for current sensing in consumer electronics, computers, telecommunications, and industrial power supplies. The component operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards, ensuring it is halogen-free and lead-free. The resistor also exhibits excellent long-term stability and low inductance, which are critical for reliable performance in various electronic circuits.
470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
470 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R47, 0.2W, 0603, METAL FILM; Resistance:0.47ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes
RES, 0R47, 0.2W, 0603, METAL FILM; Resistance:0.47ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-KDV06FR470ETCT-ND | KDV06FR470ET | 29AH2777 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Res, 0R47, 0.2W, 0603, Metal Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms |