Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV12FR120ET

Description
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV12FR120ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR120ETDKR-ND
Chip Resistor - Surface Mount 273-KDV12FR120ETDKR-ND
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR120ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR120ETCT-ND
Chip Resistor - Surface Mount 273-KDV12FR120ETCT-ND
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR120ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR120ETTR-ND
Chip Resistor - Surface Mount 273-KDV12FR120ETTR-ND
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

120 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV12FR120ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV12FR120ET
Metal Film Resistor KDV12FR120ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R12, 0.5W, 1206, Metal Film; Resistance Ohmite - 29AH2846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 0.5W, 1206, Metal Film; Resistance Ohmite
29AH2846
Res, 0R12, 0.5W, 1206, Metal Film; Resistance Ohmite 29AH2846
RES, 0R12, 0.5W, 1206, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R12, 0.5W, 1206, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R12, 0.5W, 1206, Metal Film; Resistance Ohmite - 25AJ3478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 0.5W, 1206, Metal Film; Resistance Ohmite
25AJ3478
Res, 0R12, 0.5W, 1206, Metal Film; Resistance Ohmite 25AJ3478
RES, 0R12, 0.5W, 1206, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R12, 0.5W, 1206, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV12FR120ETDKR-ND KDV12FR120ET 29AH2846
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R12, 0.5W, 1206, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details