Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVK12R047FER

Description
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVK12R047FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R047FERDKR-ND
Chip Resistor - Surface Mount 273-LVK12R047FERDKR-ND
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK12R047FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R047FERTR-ND
Chip Resistor - Surface Mount 273-LVK12R047FERTR-ND
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK12R047FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R047FERCT-ND
Chip Resistor - Surface Mount 273-LVK12R047FERCT-ND
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.047 Ohm, 500Mw, 1%, Full Reel; Resistance Ohmite - 47M0572 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.047 Ohm, 500Mw, 1%, Full Reel; Resistance Ohmite
47M0572
Current Sense Resistor, 0.047 Ohm, 500Mw, 1%, Full Reel; Resistance Ohmite 47M0572
CURRENT SENSE RESISTOR, 0.047 OHM, 500mW, 1%, FULL REEL; Resistance:0.047ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.047 OHM, 500mW, 1%, FULL REEL; Resistance:0.047ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.047Ohm, 0.5W, 1%; Resistance Ohmite - 53X1034 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.047Ohm, 0.5W, 1%; Resistance Ohmite
53X1034
Current Sense Resistor, 0.047Ohm, 0.5W, 1%; Resistance Ohmite 53X1034
CURRENT SENSE RESISTOR, 0.047OHM, 0.5W, 1%; Resistance:0.047ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Width:1.6mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.047OHM, 0.5W, 1%; Resistance:0.047ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVK12R047FERDKR-ND 47M0572 53X1034
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.047 Ohm, 500Mw, 1%, Full Reel; Resistance Ohmite Current Sense Resistor, 0.047Ohm, 0.5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details