Ohmite Manufacturing Co. Metal Film Resistor KDV12DR300ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV12DR300ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV12DR300ET
Metal Film Resistor KDV12DR300ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR300ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR300ETDKR-ND
Chip Resistor - Surface Mount 273-KDV12DR300ETDKR-ND
300 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

300 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR300ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR300ETTR-ND
Chip Resistor - Surface Mount 273-KDV12DR300ETTR-ND
300 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

300 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR300ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR300ETCT-ND
Chip Resistor - Surface Mount 273-KDV12DR300ETCT-ND
300 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

300 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R3, 0.5W, 1206, Metal Film; Resistance Ohmite - 29AH2833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 0.5W, 1206, Metal Film; Resistance Ohmite
29AH2833
Res, 0R3, 0.5W, 1206, Metal Film; Resistance Ohmite 29AH2833
RES, 0R3, 0.5W, 1206, METAL FILM; Resistance:0.3ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R3, 0.5W, 1206, METAL FILM; Resistance:0.3ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R3, 0.5W, 1206, Metal Film; Resistance Ohmite - 25AJ3465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 0.5W, 1206, Metal Film; Resistance Ohmite
25AJ3465
Res, 0R3, 0.5W, 1206, Metal Film; Resistance Ohmite 25AJ3465
RES, 0R3, 0.5W, 1206, METAL FILM; Resistance:0.3ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R3, 0.5W, 1206, METAL FILM; Resistance:0.3ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV12DR300ET 273-KDV12DR300ETDKR-ND 29AH2833
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R3, 0.5W, 1206, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - RL73H2AR30FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details