Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV08FR082ET

Description
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV08FR082ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR082ETTR-ND
Chip Resistor - Surface Mount 273-KDV08FR082ETTR-ND
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR082ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR082ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08FR082ETDKR-ND
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR082ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR082ETCT-ND
Chip Resistor - Surface Mount 273-KDV08FR082ETCT-ND
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

82 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV08FR082ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08FR082ET
Metal Film Resistor KDV08FR082ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - KDV08FR082ET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
KDV08FR082ET
Resistors - Chip Resistor - Surface Mount KDV08FR082ET
RES 0.082 OHM 1% 1/4W 0805

RES 0.082 OHM 1% 1/4W 0805

Supplier's Site
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2804
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2804
RES, 0R082, 0.25W, 0805, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R082, 0.25W, 0805, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3436
Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3436
RES, 0R082, 0.25W, 0805, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R082, 0.25W, 0805, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-KDV08FR082ETTR-ND KDV08FR082ET KDV08FR082ET 29AH2804
Product Name Chip Resistor - Surface Mount Metal Film Resistor Resistors - Chip Resistor - Surface Mount Res, 0R082, 0.25W, 0805, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details