Ohmite Manufacturing Co. Metal Film Resistor KDV08DR068ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV08DR068ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08DR068ET
Metal Film Resistor KDV08DR068ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR068ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR068ETTR-ND
Chip Resistor - Surface Mount 273-KDV08DR068ETTR-ND
68 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

68 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR068ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR068ETCT-ND
Chip Resistor - Surface Mount 273-KDV08DR068ETCT-ND
68 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

68 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR068ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR068ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08DR068ETDKR-ND
68 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

68 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R068, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2783
Res, 0R068, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2783
RES, 0R068, 0.25W, 0805, METAL FILM; Resistance:0.068ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R068, 0.25W, 0805, METAL FILM; Resistance:0.068ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R068, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3415
Res, 0R068, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3415
RES, 0R068, 0.25W, 0805, METAL FILM; Resistance:0.068ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R068, 0.25W, 0805, METAL FILM; Resistance:0.068ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV08DR068ET 273-KDV08DR068ETTR-ND 29AH2783
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R068, 0.25W, 0805, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data