Ohmite Manufacturing Co. Low-TCR Current Sense Chip Resistors LVR Series

Description
Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the market. The LVR series great stability translates to TCR values down to 150ppm. With values down to 2.5m ohms, the LVR series stands as an amazing current sense resistor.
Datasheet
Description
Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the market. The LVR series great stability translates to TCR values down to 150ppm. With values down to 2.5m ohms, the LVR series stands as an amazing current sense resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-TCR Current Sense Chip Resistors - LVR Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Low-TCR Current Sense Chip Resistors
LVR Series
Low-TCR Current Sense Chip Resistors LVR Series
Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the market. The LVR series great stability translates to TCR values down to 150ppm. With values down to 2.5m ohms, the LVR series stands as an amazing current sense resistor.

Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the market. The LVR series great stability translates to TCR values down to 150ppm. With values down to 2.5m ohms, the LVR series stands as an amazing current sense resistor.

Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number LVR Series
Product Name Low-TCR Current Sense Chip Resistors
Configuration Single Resistor
Category / Application Automotive; Computers; Current Sensing; Industrial; Power Applications; Telecom; Battery, Alternative Energy, Consumer Goods
Technology / Construction Metal Foil; TCR Material
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0402
Resistance Range 0.0050 to 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457436 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 30 ohms
View Details