Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV12FR240ET

Description
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV12FR240ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR240ETCT-ND
Chip Resistor - Surface Mount 273-KDV12FR240ETCT-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR240ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR240ETTR-ND
Chip Resistor - Surface Mount 273-KDV12FR240ETTR-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12FR240ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12FR240ETDKR-ND
Chip Resistor - Surface Mount 273-KDV12FR240ETDKR-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV12FR240ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV12FR240ET
Metal Film Resistor KDV12FR240ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KDV12FR240ET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KDV12FR240ET
Chip Resistor - Surface Mount KDV12FR240ET
RES 0.24 OHM 1% 1/2W 1206

RES 0.24 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite - 29AH2851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite
29AH2851
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite 29AH2851
RES, 0R24, 0.5W, 1206, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R24, 0.5W, 1206, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite - 25AJ3483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite
25AJ3483
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite 25AJ3483
RES, 0R24, 0.5W, 1206, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R24, 0.5W, 1206, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 273-KDV12FR240ETCT-ND KDV12FR240ET KDV12FR240ET 29AH2851
Product Name Chip Resistor - Surface Mount Metal Film Resistor Chip Resistor - Surface Mount Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 7-2176422-8 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details