Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
120 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
120 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
120 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
RES, 0R12, 0.5W, 1206, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes
RES, 0R12, 0.5W, 1206, METAL FILM; Resistance:0.12ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | KDV12DR120ET | 273-KDV12DR120ETDKR-ND | 29AH2826 |
| Product Name | Metal Film Resistor | Chip Resistor - Surface Mount | Res, 0R12, 0.5W, 1206, Metal Film; Resistance Ohmite |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | ? to 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |