Ohmite Manufacturing Co. Low Value Thick Film Chip Resistor LVC Series

Description
Low Value Chip Ohmite’s LVC Series low value chip resistors are ideal for today’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt sizes, footprints are 1206, 2010, and 2512 size respectively. These resistors are offered in ohmic ranges from 0.10 to 4.7 ohms in standard 1% and 2% in E12 values depending on value. The LVC Series resistors are well suited for a variety of industrial and commercial applications. Power rating 0.25-1 watt Resistance range 0.01-0.976 ohms 1% Tolerance std TCR as low as 100ppm Available in 0603, 2010, and 2512 sizes RoHS Compliant
Datasheet
Description
Low Value Chip Ohmite’s LVC Series low value chip resistors are ideal for today’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt sizes, footprints are 1206, 2010, and 2512 size respectively. These resistors are offered in ohmic ranges from 0.10 to 4.7 ohms in standard 1% and 2% in E12 values depending on value. The LVC Series resistors are well suited for a variety of industrial and commercial applications. Power rating 0.25-1 watt Resistance range 0.01-0.976 ohms 1% Tolerance std TCR as low as 100ppm Available in 0603, 2010, and 2512 sizes RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Value Thick Film Chip Resistor - LVC Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Low Value Thick Film Chip Resistor
LVC Series
Low Value Thick Film Chip Resistor LVC Series
Low Value Chip Ohmite’s LVC Series low value chip resistors are ideal for today’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt sizes, footprints are 1206, 2010, and 2512 size respectively. These resistors are offered in ohmic ranges from 0.10 to 4.7 ohms in standard 1% and 2% in E12 values depending on value. The LVC Series resistors are well suited for a variety of industrial and commercial applications. Power rating 0.25-1 watt Resistance range 0.01-0.976 ohms 1% Tolerance std TCR as low as 100ppm Available in 0603, 2010, and 2512 sizes RoHS Compliant

Low Value Chip

Ohmite’s LVC Series low value chip resistors are ideal for today’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt sizes, footprints are 1206, 2010, and 2512 size respectively. These resistors are offered in ohmic ranges from 0.10 to 4.7 ohms in standard 1% and 2% in E12 values depending on value. The LVC Series resistors are well suited for a variety of industrial and commercial applications.

  • Power rating 0.25-1 watt
  • Resistance range 0.01-0.976 ohms
  • 1% Tolerance std
  • TCR as low as 100ppm
  • Available in 0603, 2010, and 2512 sizes
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number LVC Series
Product Name Low Value Thick Film Chip Resistor
Configuration Single Resistor
Category / Application Computers; Current Sensing; Industrial; Telecom
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 2010; 2512
Resistance Range 0.0100 to 0.9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD125JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers