Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV08FR200ET

Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV08FR200ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR200ETTR-ND
Chip Resistor - Surface Mount 273-KDV08FR200ETTR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR200ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR200ETCT-ND
Chip Resistor - Surface Mount 273-KDV08FR200ETCT-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR200ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR200ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08FR200ETDKR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV08FR200ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08FR200ET
Metal Film Resistor KDV08FR200ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - KDV08FR200ET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
KDV08FR200ET
Resistors - Chip Resistor - Surface Mount KDV08FR200ET
RES 0.2 OHM 1% 1/4W 0805

RES 0.2 OHM 1% 1/4W 0805

Supplier's Site
Res, 0R2, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2809
Res, 0R2, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2809
RES, 0R2, 0.25W, 0805, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R2, 0.25W, 0805, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3441
Res, 0R2, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3441
RES, 0R2, 0.25W, 0805, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R2, 0.25W, 0805, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-KDV08FR200ETTR-ND KDV08FR200ET KDV08FR200ET 29AH2809
Product Name Chip Resistor - Surface Mount Metal Film Resistor Resistors - Chip Resistor - Surface Mount Res, 0R2, 0.25W, 0805, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details