Ohmite Manufacturing Co. Metal Film Resistor KDV08DR240ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV08DR240ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08DR240ET
Metal Film Resistor KDV08DR240ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR240ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR240ETTR-ND
Chip Resistor - Surface Mount 273-KDV08DR240ETTR-ND
240 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

240 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR240ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR240ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08DR240ETDKR-ND
240 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

240 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR240ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR240ETCT-ND
Chip Resistor - Surface Mount 273-KDV08DR240ETCT-ND
240 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

240 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R24, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2791
Res, 0R24, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2791
RES, 0R24, 0.25W, 0805, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R24, 0.25W, 0805, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R24, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3423
Res, 0R24, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3423
RES, 0R24, 0.25W, 0805, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R24, 0.25W, 0805, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV08DR240ET 273-KDV08DR240ETTR-ND 29AH2791
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R24, 0.25W, 0805, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED26L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details