Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV12DR270ET

Description
270 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
270 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV12DR270ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR270ETTR-ND
Chip Resistor - Surface Mount 273-KDV12DR270ETTR-ND
270 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

270 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR270ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR270ETDKR-ND
Chip Resistor - Surface Mount 273-KDV12DR270ETDKR-ND
270 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

270 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR270ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR270ETCT-ND
Chip Resistor - Surface Mount 273-KDV12DR270ETCT-ND
270 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

270 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV12DR270ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV12DR270ET
Metal Film Resistor KDV12DR270ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R27, 0.5W, 1206, Metal Film; Resistance Ohmite - 29AH2832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 0.5W, 1206, Metal Film; Resistance Ohmite
29AH2832
Res, 0R27, 0.5W, 1206, Metal Film; Resistance Ohmite 29AH2832
RES, 0R27, 0.5W, 1206, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R27, 0.5W, 1206, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R27, 0.5W, 1206, Metal Film; Resistance Ohmite - 25AJ3464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 0.5W, 1206, Metal Film; Resistance Ohmite
25AJ3464
Res, 0R27, 0.5W, 1206, Metal Film; Resistance Ohmite 25AJ3464
RES, 0R27, 0.5W, 1206, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R27, 0.5W, 1206, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV12DR270ETTR-ND KDV12DR270ET 29AH2832
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R27, 0.5W, 1206, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details