Ohmite Manufacturing Co. Metal Film Resistor KDV08DR180ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV08DR180ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08DR180ET
Metal Film Resistor KDV08DR180ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR180ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR180ETTR-ND
Chip Resistor - Surface Mount 273-KDV08DR180ETTR-ND
180 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

180 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R18, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2788
Res, 0R18, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2788
RES, 0R18, 0.25W, 0805, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R18, 0.25W, 0805, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R18, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3420
Res, 0R18, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3420
RES, 0R18, 0.25W, 0805, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R18, 0.25W, 0805, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KDV08DR180ET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KDV08DR180ET
Chip Resistor - Surface Mount KDV08DR180ET
RES 0.18 OHM 0.5% 1/4W 0805

RES 0.18 OHM 0.5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number KDV08DR180ET 273-KDV08DR180ETTR-ND 29AH2788 KDV08DR180ET
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R18, 0.25W, 0805, Metal Film; Resistance Ohmite Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details