Ohmite Manufacturing Co. Metal Element Current Sense Resistor MCS Series

Description
Metal Element Current Sense The MCS series current sense resistors are constructed with a Cu Terminal Electrode and Pb Free terminations (60% Sn, 40% Ni). This electrode sits atop a 96% alumina substrate thermo dissipation protective layer and carries low inductance. The part is finished with a Flame-retardant epoxy protective coating (UL-94-V0). The MCS series is available in ultra-low resistance values using precision alloys creating part stability down to 50ppm. Power rating 1-2 watts Resistance range 0.005-0.5 ohms 1%,3% and 5% Tolerance TCR as low as 40ppm Low inductance and Thermo EMF Standard 1206 and 2512 sizes
Datasheet
Description
Metal Element Current Sense The MCS series current sense resistors are constructed with a Cu Terminal Electrode and Pb Free terminations (60% Sn, 40% Ni). This electrode sits atop a 96% alumina substrate thermo dissipation protective layer and carries low inductance. The part is finished with a Flame-retardant epoxy protective coating (UL-94-V0). The MCS series is available in ultra-low resistance values using precision alloys creating part stability down to 50ppm. Power rating 1-2 watts Resistance range 0.005-0.5 ohms 1%,3% and 5% Tolerance TCR as low as 40ppm Low inductance and Thermo EMF Standard 1206 and 2512 sizes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Element Current Sense Resistor - MCS Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Metal Element Current Sense Resistor
MCS Series
Metal Element Current Sense Resistor MCS Series
Metal Element Current Sense The MCS series current sense resistors are constructed with a Cu Terminal Electrode and Pb Free terminations (60% Sn, 40% Ni). This electrode sits atop a 96% alumina substrate thermo dissipation protective layer and carries low inductance. The part is finished with a Flame-retardant epoxy protective coating (UL-94-V0). The MCS series is available in ultra-low resistance values using precision alloys creating part stability down to 50ppm. Power rating 1-2 watts Resistance range 0.005-0.5 ohms 1%,3% and 5% Tolerance TCR as low as 40ppm Low inductance and Thermo EMF Standard 1206 and 2512 sizes

Metal Element Current Sense

The MCS series current sense resistors are constructed with a Cu Terminal Electrode and Pb Free terminations (60% Sn, 40% Ni). This electrode sits atop a 96% alumina substrate thermo dissipation protective layer and carries low inductance. The part is finished with a Flame-retardant epoxy protective coating (UL-94-V0). The MCS series is available in ultra-low resistance values using precision alloys creating part stability down to 50ppm.

  • Power rating 1-2 watts
  • Resistance range 0.005-0.5 ohms
  • 1%,3% and 5% Tolerance
  • TCR as low as 40ppm
  • Low inductance and Thermo EMF
  • Standard 1206 and 2512 sizes
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number MCS Series
Product Name Metal Element Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Industrial Electronics, Power Electronics: Power Supply, DC/DC Converter, AC/DC Converter, Motor Controller, Automotive Electronics
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 to 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details