Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVM12FTR015E-TR

Description
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LVM12FTR015ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LVM12FTR015ETR-ND
Chip Resistor - Surface Mount LVM12FTR015ETR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, R015, 0.5W, 1206; Resistance Ohmite - 51AC1060 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R015, 0.5W, 1206; Resistance Ohmite
51AC1060
Current Sense Res, R015, 0.5W, 1206; Resistance Ohmite 51AC1060
CURRENT SENSE RES, R015, 0.5W, 1206; Resistance:0.015ohm; Product Range:LVM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, R015, 0.5W, 1206; Resistance:0.015ohm; Product Range:LVM Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LVM12FTR015E-TR - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LVM12FTR015E-TR
Chip Resistor - Surface Mount LVM12FTR015E-TR
RES 0.015 OHM 1% 1/2W 1206

RES 0.015 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number LVM12FTR015ETR-ND 51AC1060 LVM12FTR015E-TR
Product Name Chip Resistor - Surface Mount Current Sense Res, R015, 0.5W, 1206; Resistance Ohmite Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details