Ohmite Manufacturing Co. Chip Resistor - Surface Mount MCS1632R025FER

Description
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-MCS1632R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R025FERTR-ND
Chip Resistor - Surface Mount 273-MCS1632R025FERTR-ND
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R025FERDKR-ND
Chip Resistor - Surface Mount 273-MCS1632R025FERDKR-ND
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R025FERCT-ND
Chip Resistor - Surface Mount 273-MCS1632R025FERCT-ND
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS1632R025FER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS1632R025FER
Chip Resistor - Surface Mount MCS1632R025FER
RES 0.025 OHM 1% 1W 1632

RES 0.025 OHM 1% 1W 1632

Supplier's Site Datasheet
Resistor Current Sense, 0.025 Ohm, 1W, ±1%; Resistance Ohmite - 63R6362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Current Sense, 0.025 Ohm, 1W, ±1%; Resistance Ohmite
63R6362
Resistor Current Sense, 0.025 Ohm, 1W, ±1%; Resistance Ohmite 63R6362
RESISTOR CURRENT SENSE, 0.025 OHM, 1W, ±1%; Resistance:0.025ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR CURRENT SENSE, 0.025 OHM, 1W, ±1%; Resistance:0.025ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor Current Sense, 0.025 Ohm, 1W, ±1%, Full Reel; Resistance Ohmite - 28X3110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Current Sense, 0.025 Ohm, 1W, ±1%, Full Reel; Resistance Ohmite
28X3110
Resistor Current Sense, 0.025 Ohm, 1W, ±1%, Full Reel; Resistance Ohmite 28X3110
RESISTOR CURRENT SENSE, 0.025 OHM, 1W, ±1%, FULL REEL; Resistance:0.025ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

RESISTOR CURRENT SENSE, 0.025 OHM, 1W, ±1%, FULL REEL; Resistance:0.025ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 273-MCS1632R025FERTR-ND MCS1632R025FER 63R6362
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Current Sense, 0.025 Ohm, 1W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 0612 [1632 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details