Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT04R0150FER

Description
15 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVT04R0150FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0150FERTR-ND
Chip Resistor - Surface Mount 273-LVT04R0150FERTR-ND
15 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

15 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT04R0150FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0150FERDKR-ND
Chip Resistor - Surface Mount 273-LVT04R0150FERDKR-ND
15 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

15 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT04R0150FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0150FERCT-ND
Chip Resistor - Surface Mount 273-LVT04R0150FERCT-ND
15 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

15 mOhms ±1% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Current Sense Res, 0R015, 0.33W, 0402; Resistance Ohmite - 68AC1477 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 0.33W, 0402; Resistance Ohmite
68AC1477
Current Sense Res, 0R015, 0.33W, 0402; Resistance Ohmite 68AC1477
CURRENT SENSE RES, 0R015, 0.33W, 0402; Resistance:0.015ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 0.33W, 0402; Resistance:0.015ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 0.33W, 0402; Resistance Ohmite - 68AC1476 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 0.33W, 0402; Resistance Ohmite
68AC1476
Current Sense Res, 0R015, 0.33W, 0402; Resistance Ohmite 68AC1476
CURRENT SENSE RES, 0R015, 0.33W, 0402; Resistance:0.015ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 0.33W, 0402; Resistance:0.015ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-LVT04R0150FERTR-ND 68AC1477
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R015, 0.33W, 0402; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details