Ohmite Manufacturing Co. Res, 0R03, 1%, 1W, Smd, Wirewound; Resistance Ohmite RW1S0BAR030F

Description
RES, 0R03, 1%, 1W, SMD, WIREWOUND; Resistance:0.03ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:50V RoHS Compliant: No
Description
RES, 0R03, 1%, 1W, SMD, WIREWOUND; Resistance:0.03ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:50V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 0R03, 1%, 1W, Smd, Wirewound; Resistance Ohmite - 13B490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 1W, Smd, Wirewound; Resistance Ohmite
13B490
Res, 0R03, 1%, 1W, Smd, Wirewound; Resistance Ohmite 13B490
RES, 0R03, 1%, 1W, SMD, WIREWOUND; Resistance:0.03ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:50V RoHS Compliant: No

RES, 0R03, 1%, 1W, SMD, WIREWOUND; Resistance:0.03ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:50V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RW1S0BAR030F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RW1S0BAR030F
Resistors - Chip Resistor - Surface Mount RW1S0BAR030F
RES 0.03 OHM 1% 1W J LEAD

RES 0.03 OHM 1% 1W J LEAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 13B490 RW1S0BAR030F
Product Name Res, 0R03, 1%, 1W, Smd, Wirewound; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging SMD 2512; 2512 J-Lead
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details