Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVC25JR033EV

Description
33 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LVC25JR033EV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LVC25JR033EV-ND
Chip Resistor - Surface Mount LVC25JR033EV-ND
33 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film

33 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number LVC25JR033EV-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details