Ohmite Manufacturing Co. Chip Resistor - Surface Mount MCS3264R025FER

Description
25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-MCS3264R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R025FERDKR-ND
Chip Resistor - Surface Mount 273-MCS3264R025FERDKR-ND
25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS3264R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R025FERTR-ND
Chip Resistor - Surface Mount 273-MCS3264R025FERTR-ND
25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS3264R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R025FERCT-ND
Chip Resistor - Surface Mount 273-MCS3264R025FERCT-ND
25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS3264R025FER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS3264R025FER
Chip Resistor - Surface Mount MCS3264R025FER
RES 0.025 OHM 1% 2W 3264

RES 0.025 OHM 1% 2W 3264

Supplier's Site Datasheet
Smd Current Sense Resistors, Mcs Series, 0.025 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite - 33X0442 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.025 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
33X0442
Smd Current Sense Resistors, Mcs Series, 0.025 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite 33X0442
SMD Current Sense Resistors, MCS Series, 0.025 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.025 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.025Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 11R7965 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025Ohm, 2W, 1%, Full Reel; Resistance Ohmite
11R7965
Current Sense Resistor, 0.025Ohm, 2W, 1%, Full Reel; Resistance Ohmite 11R7965
CURRENT SENSE RESISTOR, 0.025OHM, 2W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025OHM, 2W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mcs Series, 0.025 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite - 45Y5943 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.025 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
45Y5943
Smd Current Sense Resistors, Mcs Series, 0.025 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite 45Y5943
SMD Current Sense Resistors, MCS Series, 0.025 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.025 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 273-MCS3264R025FERDKR-ND MCS3264R025FER 33X0442 11R7965
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Mcs Series, 0.025 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite Current Sense Resistor, 0.025Ohm, 2W, 1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 1225 [3264 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details