Adhesive Applications Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1008 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1008-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1016 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1016-1 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1016-1R is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based removable adhesive with a white kraft liner. Easily die cut High immediate... | |
| 1016PR is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner... | |
| 1016RRB is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber adhesive. This product is supplied on a blue kraft liner. Easily die... | |
| 1232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a white kraft liner. High shear... | |
| 1232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1232N is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a poly-coated brown kraft liner. Easily die cut High immediate... | |
| 1232PR is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber-based adhesive on the exposed side and a removable high-performance rubber-based adhesive on the liner... | |
| 1232RRB is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber-based adhesive. This product is supplied on a blue kraft liner. Easily die... | |
| 1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1308-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1316 is a 1/16″ thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die-cut High immediate bond Great... | |
| 1316-1 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a white kraft liner. High shear... | |
| 1332-1 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| 1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate... | |
| 2008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 201 is a polyester film tape coated on both sides with a high-tack synthetic rubber-based adhesive. The product provides a cost-effective solution for demanding bonding applications, especially where a quick... | |
| 2016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel... | |
| 222 is a double-coated white polyethylene film tape coated on both sides with an exclusive synthetic rubber-based adhesive system. 222 is one of our most economical double-coated tapes. Superior bonding... | |
| 2232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 2308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 2316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| 2332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a 4.0 mil blue poly liner. | |
| 270 is a double-coated, 3.5 mils non-plasticized, white vinyl film coated on both sides with a high tack rubber adhesive. 270 offers superior bonding to a variety of surfaces. The... | |
| 280 is a saturated crepe paper double-coated with a high tack, high shear synthetic rubber-based adhesive system. 280 exhibits excellent adhesion to a wide variety of surfaces, including fabric and... | |
| 282 is a saturated crepe paper coated on both sides with a medium tack, high shear, rubber adhesive. Adhesion is moderate to most surfaces, with excellent repositionability. 282 exhibits great... | |
| 2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is... | |
| 3008 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3008-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3016 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3016-1 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3016MDN is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic-based adhesive on the exposed side and a medical grade acrylic adhesive on the liner side. | |
| 3094-1 is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3308-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3316-1 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 3332-1 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| 4094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| 4232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut... | |
| 4308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die... | |
| 4308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy-release blue poly liner. Easily die cut Low application... | |
| 4316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die... | |
| 4332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily... | |
| 4394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut... | |
| 4394B-1 is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die... | |
| 4416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die... | |
| 4432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut... | |
| 4494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut... | |
| 472 is a double-coated clear polyester film tape made with a differential adhesive system. The liner side is coated with a low tack, removable rubber adhesive. The exposed side is... | |
| 5316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High... | |
| 533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a... | |
| 533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a... | |
| 5416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High... | |
| 5416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with an easy release 4 mil blue liner. Easily die cut... | |
| 5494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High... | |
| 6008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut High... | |
| 6016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die... | |
| 607 is a high-strength double-coated cloth tape coated on both sides with an extremely aggressive rubber-based adhesive. 607 is designed to offer excellent adhesive strength for difficult to bond applications. | |
| 6094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 6232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| 6308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 6316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die... | |
| 6332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| 6416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with an easy release 4 mil blue poly liner. | |
| 6432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| 7008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 703R is a double-coated, red polypropylene film tape coated on both sides with an aggressive layer of high bond adhesive for difficult applications. It offers an excellent quick stick and... | |
| 7094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with an easy release 4.5 mil blue poly liner. Easily die... | |
| 7332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 7494B is a 3/32” thick gray closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low... | |
| 8208B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8216B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8232B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8294B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with an easy release 4.5... | |
| 8308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product... | |
| 8332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and an acrylic-based adhesive on the liner side. This product is supplied... | |
| 8394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue... | |
| 8416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue... | |
| 850 is a white polyethylene film coated on both sides with an aggressive rubber adhesive. It is designed for a wide range of permanent applications and has the ability to... | |
| A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good... | |
| A115DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for demanding applications, the product provides reliable,... | |
| A135DC is a double-coated polyester (PET) film tape coated on both sides with an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A135DC... | |
| A140 is a high-performance unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance... | |
| A1525DC is a double-coated polyester (PET) film tape differentially coated with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed specifically for demanding applications, A1525DC has more adhesive on the liner side... | |
| A200 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76# polycoated kraft liner with... | |
| A2015DC is a double-sided tape, consisting of a polyester film carrier coated on both sides with a removable acrylic pressure-sensitive adhesive. The adhesive has excellent anchorage to the carrier, to... | |
| A215B is a black double-coated polyester film tape coated on both sides with 1.5 mils of a high tack acrylic adhesive. The 2 mil PET carrier is colored black for... | |
| A240 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76#, moisture stable polycoated kraft... | |
| A460 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A460 can be used to laminate and bond a wide variety of LSE materials... | |
| A462DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding to a wide variety of LSE materials... | |
| A463 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A463 can be used to laminate and bond a wide variety of LSE materials... | |
| A464 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A464 can be used to laminate and bond a wide variety of LSE materials... | |
| A465 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A465 can be used to laminate and bond a wide variety of LSE materials... | |
| A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use... | |
| A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as... | |
| A5002PT is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. The film backing is silicone release coated... | |
| A510REML is a linered, polyester film tape coated with a removable acrylic adhesive designed for precision die cutting & masking applications. The adhesive has excellent anchorage to the backing to... | |
| A515DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. Designed for general purpose bonding applications, the product provides reliable, cost-effective,... | |
| A5208 is a single-coated polyester (PET) film tape with a clear removable acrylic adhesive. The product removes easily without adhesive residue. The PET film backing features a treatment to enable... | |
| A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as... | |
| A530DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A530DC provides... | |
| A702 is a single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A702 is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and solvent... | |
| A703R is a red, single-coated, self-wound polyester (PET) film tape coated with an acrylic adhesive. A703R is designed for superior performance in high-temperature applications. Excellent adhesion, high-temperature shear properties, and... | |
| A802 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and... | |
| A803 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features excellent peel strength and tack. This product is supplied on a 76# polycoated kraft release liner. High tack and... | |
| A804 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and... | |
| A805 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and... | |
| ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical... | |
| AMF16 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF16 provides a reliable bond for... | |
| AMF32 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32 provides a reliable bond for... | |
| AMF32-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32-1 provides a reliable bond for... | |
| APR1510 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with a removable acrylic... | |
| APR1608 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with an ultra-removable acrylic... | |
| AT20 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT20 is an effective solution for general industrial bonding,... | |
| AT30 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT30 is an effective solution for general industrial bonding,... | |
| AT40 is a high-performance glass-filled acrylic transfer tape for use in a wide variety of transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general... | |
| AT60 is a high-performance glass-filled acrylic transfer tape for use in demanding transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general industrial applications where... | |
| ATS15DC is a double coated tissue tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. The tissue carrier is easily hand-torn. Designed for general purpose bonding... | |
| ATS32DC is a double coated tissue tape, coated on both sides with 3.2 mil of an extremely aggressive acrylic adhesive. Designed for superior bonding and conformability to irregular surfaces, ATS32DC... | |
| BP062 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| BP131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| BP162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| BW0125 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| BW0125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| BW031 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| BW062 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| BW1125 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| BW1125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| BW131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| BW162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| HAFP045 is a polyester (PET) film tape coated on both sides with an aggressive rubber-based adhesive that provides a strong bond to many substrates including light and medium weight papers... | |
| HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied... | |
| PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications. | |
| PBA0830-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application Great... | |
| PolySil S1001 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive... | |
| PolySil S1003 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive... | |
| PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive... | |
| PolySil™ S1001-1DC11 is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone... | |
| PolySil™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and... | |
| PolySil™ S2822 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and... | |
| PolySil™ S3405-2DCSW is a red, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring temperature resistance and excellent bond strength to low... | |
| PolySil™ S4511 is a green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and... | |
| PolySil™ S500C consists of a polyester (PET) film coated with a crosslinked silicone adhesive. This protective masking tape removes cleanly with no adhesive residue. The PET film backing resists shrinkage... | |
| PolySil™ S5513 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and... | |
| PolySil™ S5711-2 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and... | |
| PolySil™ S5712-2 is a high-tack yellow polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical... | |
| PolySil™ S580 is a red polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of... | |
| PolySil™ S581 is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates... | |
| PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger... | |
| PolySil™ S5832G is a self-wound polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. | |
| PolySil™ S5832R is a self-wound polyester film tape coated with a red high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. | |
| PolySil™ S5833DL is a linered PET film tape coated with a high-temperature white translucent silicone adhesive. Designed for precision die cutting/masking applications where temperature resistance is a critical requirement. Silicone... | |
| PolySil™ S5835DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical... | |
| PolySil™ S5835GDL is a linered polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. | |
| PolySil™ S5837 is a polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. | |
| PolySil™ S5837DL is a linered polyester film tape coated with a translucent white high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical... | |
| PolySil™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper... | |
| PolySil™ S6811 is a blue self-wound, polyester-backed silicone splicing tape. S6811 was designed for controlled adhesion and excellent conformability. The product provides high-temperature shear strength with clean removal. Superior adhesion... | |
| PolySil™ S8511-2 is a green high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and... | |
| PolySil™ S8511-2C is a clear high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and... | |
| PolySil™ S8512-2 is a high-tack green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical... | |
| PolySil™ S8512-2C is a high-tack clear polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical... | |
| PolySil™ S8512-2CDL3 is a high-tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and... | |
| PolySil™ S8512-2DL is a polyester (PET) film tape coated with a high-temperature cross-linked silicone adhesive. It is laminated to and protected by a clear PET release liner. Designed for die... | |
| PolySil™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone... | |
| PolySil™ S8512-2LC is a high-tack green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical... | |
| PolySil™ S8515-2 is a green high-tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical... | |
| PolySil™ S8712 is a green self-wound, polyester-backed silicone splicing tape. S8712 is designed for controlled adhesion and good conformability. The product provides high-temperature shear strength with clean removal. Superior adhesion... | |
| PolySil™ S8812 is a self-wound, polyester-backed silicone splicing tape. The tape is light green in color. S8812 is designed for controlled adhesion and good conformability. The product provides high-temperature shear... | |
| PolySil™ S9511-2 is a blue high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and... | |
| PolySil™ S9512-2 is a high-tack blue polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical... | |
| PolySil™ S9515-2 is a blue high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and... | |
| PolySil™ S9522-FDL is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates... | |
| PolySil™ S9611-2SW is a self-wound high tack blue polyester (PET) tape. The backside coating allows for a functional butt slice of silicone release liners. The thin PET carrier offers great... | |
| PolySil™ S9911-2B is a black high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and... | |
| PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side. | |
| PolySil™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PolySil™ SP590-2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated... | |
| PolySil™ SP590C-1HT offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PolySil™ SP590C-1HTDL offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PolySil™ SP590DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated... | |
| PolySil™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| PWB3210 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a blue poly liner. Easily die cut Low temperature application... | |
| PWR1620 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut... | |
| PWR3220 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut... | |
| R107P is a single-coated, self-wound transparent polypropylene (PP) film coated with a thin layer of a clear rubber adhesive. Despite the low adhesive thickness, the product bonds well to many... | |
| R515DC is a double coated polyester (PET) film tape coated on both sides with a rubber pressure-sensitive adhesive (PSA). The product provides a cost-effective solution for demanding bonding applications, especially... | |
| R520DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive rubber pressure-sensitive adhesive (PSA). Designed for demanding bonding applications where a quick stick is required,... | |
| R990-2CL4 is a single-sided tape consisting of a 4 mil Aclar® film coated with 2 mil of a high-performance rubber adhesive. Aclar® is a clear polychlorotrifluoroe thylene (PCTFE) film noted... | |
| S1001-1DC2 is a double coated polyester (PET) film tape coated on both sides with a high-performance silicone pressure-sensitive adhesive (PSA). This product is designed for applications requiring chemical resistance, excellent... | |
| S1175DC is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive... | |
| S3411-2 is a red high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical... | |
| S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers... | |
| S580-2HT is a red polyester (PET) crosslinked silicone adhesive tape, formulated for excellent adhesion to low surface energy materials, including siliconized release liners. The controlled level of crosslinking assures a... | |
| S9611-2SL is a linered, silicone release-backed blue splicing tape designed for functional splices of silicone release liners in contact with both acrylic and rubber adhesives. The product features an ultra-easy... | |
| SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a... | |
| SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering... | |
| SC5404-1MM is 1.0 mm thick white closed-cell, crosslinked polyethylene foam, coated on both sides with a general-purpose acrylic adhesive. This product is supplied on a glassine paper release liner. Easily... | |
| SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily... | |
| WP0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| WP031 is a 1/32” thick white closed-cell, cross-linked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| WP062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| WP062-1 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High... | |
| WP131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low... | |
| WW0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| WW0125-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| WW031 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| WW062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond... | |
| WW1125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| WW1125-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| WW131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. This product is supplied on a white kraft liner. Easily die... | |
| WW132E is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. The exposed side is coated with a slightly higher adhesive thickness... | |
| WW162 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature... | |
| X16013 is an unsupported acrylic transfer adhesive designed for applications requiring low outgassing. The adhesive provides very good adhesion to a wide range of materials, including foams, fabrics, and low... | |
| X16013-DL is an acrylic transfer adhesive supplied between two release liners. This product is designed for applications requiring low outgassing. The adhesive provides very good adhesion to a wide range... |