Adhesive Applications A5002 – Clear Acrylic Adhesive Protective Film A5002

Description
A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film for matte or textured metals and plastics. Controlled low adhesion level Clean removal / no adhesive residue Abrasion resistant Good conformability Maximum Service Temperature 240°F (116°C) Minimum Service Temperature 0°F (-18°C) Peel Adhesion 5 oz/in (1.39 N/25mm) Product Thickness (Total) 2.75 mils (0.070 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 11 oz (312 g)
Description
A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film for matte or textured metals and plastics. Controlled low adhesion level Clean removal / no adhesive residue Abrasion resistant Good conformability Maximum Service Temperature 240°F (116°C) Minimum Service Temperature 0°F (-18°C) Peel Adhesion 5 oz/in (1.39 N/25mm) Product Thickness (Total) 2.75 mils (0.070 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 11 oz (312 g)

Suppliers

Company
Product
Description
Supplier Links
A5002 – Clear Acrylic Adhesive Protective Film - A5002 - Adhesive Applications
Easthampton, MA, United States
A5002 – Clear Acrylic Adhesive Protective Film
A5002
A5002 – Clear Acrylic Adhesive Protective Film A5002
A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film for matte or textured metals and plastics. Controlled low adhesion level Clean removal / no adhesive residue Abrasion resistant Good conformability Maximum Service Temperature 240°F (116°C) Minimum Service Temperature 0°F (-18°C) Peel Adhesion 5 oz/in (1.39 N/25mm) Product Thickness (Total) 2.75 mils (0.070 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 11 oz (312 g)

A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film for matte or textured metals and plastics.

  • Controlled low adhesion level
  • Clean removal / no adhesive residue
  • Abrasion resistant
  • Good conformability

Maximum Service Temperature

240°F (116°C)

Minimum Service Temperature

0°F (-18°C)

Peel Adhesion

5 oz/in (1.39 N/25mm)

Product Thickness (Total)

2.75 mils (0.070 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

11 oz (312 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A5002
Product Name A5002 – Clear Acrylic Adhesive Protective Film
Type Protective; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable; Transparent
Color Clear
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
PolyimidePrinted Circuit Board Masking - 303-5 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Fusion Tape - 605980-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details