Adhesive Applications 8332B – 1/32″ Black Polyethylene Differential Double Coated Foam Tape 8332B

Description
8332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and an acrylic-based adhesive on the liner side. This product is supplied on a 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Good conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 36 oz (1000g) Tack (Exposed) 45 oz (1100 g) Industry Building/Constructio n
Description
8332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and an acrylic-based adhesive on the liner side. This product is supplied on a 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Good conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 36 oz (1000g) Tack (Exposed) 45 oz (1100 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
8332B – 1/32″ Black Polyethylene Differential Double Coated Foam Tape - 8332B - Adhesive Applications
Easthampton, MA, United States
8332B – 1/32″ Black Polyethylene Differential Double Coated Foam Tape
8332B
8332B – 1/32″ Black Polyethylene Differential Double Coated Foam Tape 8332B
8332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and an acrylic-based adhesive on the liner side. This product is supplied on a 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Good conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 36 oz (1000g) Tack (Exposed) 45 oz (1100 g) Industry Building/Constructio n

8332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and an acrylic-based adhesive on the liner side. This product is supplied on a 4.5 mil blue poly liner.

  • Acrylic/Rubber differential coated foam tape
  • Low application temperature
  • Great chemical resistance
  • Easily die cut
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

100 oz/in (27.78 N/25mm)

Product Thickness (Total)

35.25 mils (0.895 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack (Liner)

36 oz (1000g)

Tack (Exposed)

45 oz (1100 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 8332B
Product Name 8332B – 1/32″ Black Polyethylene Differential Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF05000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details