Adhesive Applications S583 – Polysil White Silicone Adhesive Platers Film Tape S583

Description
PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line definition and resist undercutting. The tape can be removed without leaving adhesive residue, eliminating the need for subsequent solvent scrubbing. High-performance silicone tape Excellent conformability Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Fine line definition; ideal for high density and complex masking Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 20 oz/in (5.56 N/25mm) Product Thickness (Total) 3.60 mils (0.091 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 10 oz (284 g) Industry Aerospace, Appliances, Electronics
Description
PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line definition and resist undercutting. The tape can be removed without leaving adhesive residue, eliminating the need for subsequent solvent scrubbing. High-performance silicone tape Excellent conformability Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Fine line definition; ideal for high density and complex masking Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 20 oz/in (5.56 N/25mm) Product Thickness (Total) 3.60 mils (0.091 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 10 oz (284 g) Industry Aerospace, Appliances, Electronics

Suppliers

Company
Product
Description
Supplier Links
S583 – Polysil White Silicone Adhesive Platers Film Tape - S583 - Adhesive Applications
Easthampton, MA, United States
S583 – Polysil White Silicone Adhesive Platers Film Tape
S583
S583 – Polysil White Silicone Adhesive Platers Film Tape S583
PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line definition and resist undercutting. The tape can be removed without leaving adhesive residue, eliminating the need for subsequent solvent scrubbing. High-performance silicone tape Excellent conformability Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Fine line definition; ideal for high density and complex masking Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 20 oz/in (5.56 N/25mm) Product Thickness (Total) 3.60 mils (0.091 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 10 oz (284 g) Industry Aerospace, Appliances, Electronics

PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line definition and resist undercutting. The tape can be removed without leaving adhesive residue, eliminating the need for subsequent solvent scrubbing.

  • High-performance silicone tape
  • Excellent conformability
  • Controlled adhesion level allows clean removal
  • High temperature, chemical resistant silicone
  • Fine line definition; ideal for high density and complex masking

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

20 oz/in (5.56 N/25mm)

Product Thickness (Total)

3.60 mils (0.091 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

10 oz (284 g)

Industry

Aerospace, Appliances, Electronics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S583
Product Name S583 – Polysil White Silicone Adhesive Platers Film Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Removable / Reusable
Color White
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details