Adhesive Applications WW031 – 1/32″ White Polyethylene Double Coated Foam Tape WW031

Description
WW031 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 110 oz/in (30.56 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n
Description
WW031 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 110 oz/in (30.56 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
WW031 – 1/32″ White Polyethylene Double Coated Foam Tape - WW031 - Adhesive Applications
Easthampton, MA, United States
WW031 – 1/32″ White Polyethylene Double Coated Foam Tape
WW031
WW031 – 1/32″ White Polyethylene Double Coated Foam Tape WW031
WW031 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 110 oz/in (30.56 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n

WW031 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

110 oz/in (30.56 N/25mm)

Product Thickness (Total)

34.85 mils (0.885 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number WW031
Product Name WW031 – 1/32″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data