Adhesive Applications 7016B – 1/16″ White Polyethylene Double Coated Foam Tape 7016B

Description
7016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 66.50 mils (1.689 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics
Description
7016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 66.50 mils (1.689 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
7016B – 1/16″ White Polyethylene Double Coated Foam Tape - 7016B - Adhesive Applications
Easthampton, MA, United States
7016B – 1/16″ White Polyethylene Double Coated Foam Tape
7016B
7016B – 1/16″ White Polyethylene Double Coated Foam Tape 7016B
7016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 66.50 mils (1.689 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 39 oz (1106 g) Industry Appliances, Automotive, Building/Constructio n, Graphics

7016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

90 oz/in (25.00 N/25mm)

Product Thickness (Total)

66.50 mils (1.689 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

39 oz (1106 g)

Industry

Appliances, Automotive, Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 7016B
Product Name 7016B – 1/16″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD01187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details