Adhesive Applications 7308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape 7308B-1

Description
7308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 127.00 mils (3.226 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)
Description
7308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 127.00 mils (3.226 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)

Suppliers

Company
Product
Description
Supplier Links
7308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape - 7308B-1 - Adhesive Applications
Easthampton, MA, United States
7308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape
7308B-1
7308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape 7308B-1
7308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 127.00 mils (3.226 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)

7308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

80 oz/in (22.23 N/25mm)

Product Thickness (Total)

127.00 mils (3.226 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

33 oz (936 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 7308B-1
Product Name 7308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6191770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Epdm
View Details
High Temperature Aluminum Foil Tape - 433 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0036 inches (0.0914 mm)
View Details
Anodizing Discs - AD017MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details