Adhesive Applications PWB3210 – 1/32″ White Polyethylene Single Coated Foam Tape PWB3210

Description
PWB3210 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a blue poly liner. Easily die cut Low temperature application Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 33.05 mils (0.839 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
PWB3210 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a blue poly liner. Easily die cut Low temperature application Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 33.05 mils (0.839 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
PWB3210 – 1/32″ White Polyethylene Single Coated Foam Tape - PWB3210 - Adhesive Applications
Easthampton, MA, United States
PWB3210 – 1/32″ White Polyethylene Single Coated Foam Tape
PWB3210
PWB3210 – 1/32″ White Polyethylene Single Coated Foam Tape PWB3210
PWB3210 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a blue poly liner. Easily die cut Low temperature application Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 33.05 mils (0.839 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

PWB3210 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a blue poly liner.

  • Easily die cut
  • Low temperature application
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

100 oz/in (27.78 N/25mm)

Product Thickness (Total)

33.05 mils (0.839 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number PWB3210
Product Name PWB3210 – 1/32″ White Polyethylene Single Coated Foam Tape
Type Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

32 Mil Conformable Acrylic Foam Tpae - VHB™ Tape 5930 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Acrylic / Acrylate; Foam; Plastic / Polymer
Adhesive Acrylic Foam
View Details
Foam Tapes - 1612922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details