Adhesive Applications A515DC – Double Coated Polyester Acrylic Adhesive Tape A515DC

Description
A515DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. Designed for general purpose bonding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials. Versatile double coated acrylic tape Balanced peel, tack, and shear properties UV, temperature, and chemical resistant Permanent, reliable bonding Bonds well to metals, glass, ceramics, and high surface energy plastics Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 50 oz/in (13.89 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Building/Constructio n, Graphics
Description
A515DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. Designed for general purpose bonding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials. Versatile double coated acrylic tape Balanced peel, tack, and shear properties UV, temperature, and chemical resistant Permanent, reliable bonding Bonds well to metals, glass, ceramics, and high surface energy plastics Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 50 oz/in (13.89 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
A515DC – Double Coated Polyester Acrylic Adhesive Tape - A515DC - Adhesive Applications
Easthampton, MA, United States
A515DC – Double Coated Polyester Acrylic Adhesive Tape
A515DC
A515DC – Double Coated Polyester Acrylic Adhesive Tape A515DC
A515DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. Designed for general purpose bonding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials. Versatile double coated acrylic tape Balanced peel, tack, and shear properties UV, temperature, and chemical resistant Permanent, reliable bonding Bonds well to metals, glass, ceramics, and high surface energy plastics Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 50 oz/in (13.89 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Building/Constructio n, Graphics

A515DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. Designed for general purpose bonding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials.

  • Versatile double coated acrylic tape
  • Balanced peel, tack, and shear properties
  • UV, temperature, and chemical resistant
  • Permanent, reliable bonding
  • Bonds well to metals, glass, ceramics, and high surface energy plastics

Maximum Service Temperature

320°F (160°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

50 oz/in (13.89 N/25mm)

Product Thickness (Total)

3.50 mils (0.089 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

32 oz (907 g)

Industry

Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A515DC
Product Name A515DC – Double Coated Polyester Acrylic Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; UV or Weather Resistant
Backing Polyester
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Aluminum Foil/Glass Cloth Tape - 363LC - Budnick Converting, Inc.
Specs
Type Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0073 inches (0.1854 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Foam Tapes - 1612931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details