Adhesive Applications S5835GDL – Polysil Linered Silicone Adhesive Tape S5835GDL

Description
PolySil™ S5835GDL is a linered polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from diecut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick polyester backing gives excellent strength Green color for easy visual identification Easy release fluorosilicone liner Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 6 oz/in (1.67 N/25mm) Product Thickness (Total) 6.50 mils (0.165 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 16 oz (454 g)
Description
PolySil™ S5835GDL is a linered polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from diecut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick polyester backing gives excellent strength Green color for easy visual identification Easy release fluorosilicone liner Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 6 oz/in (1.67 N/25mm) Product Thickness (Total) 6.50 mils (0.165 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 16 oz (454 g)

Suppliers

Company
Product
Description
Supplier Links
S5835GDL – Polysil Linered Silicone Adhesive Tape - S5835GDL - Adhesive Applications
Easthampton, MA, United States
S5835GDL – Polysil Linered Silicone Adhesive Tape
S5835GDL
S5835GDL – Polysil Linered Silicone Adhesive Tape S5835GDL
PolySil™ S5835GDL is a linered polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from diecut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick polyester backing gives excellent strength Green color for easy visual identification Easy release fluorosilicone liner Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 6 oz/in (1.67 N/25mm) Product Thickness (Total) 6.50 mils (0.165 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 16 oz (454 g)

PolySil™ S5835GDL is a linered polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from diecut shapes.

  • Controlled adhesion level allows clean removal
  • High temperature, chemical resistant silicone
  • Thick polyester backing gives excellent strength
  • Green color for easy visual identification
  • Easy release fluorosilicone liner

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

6 oz/in (1.67 N/25mm)

Product Thickness (Total)

6.50 mils (0.165 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

16 oz (454 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S5835GDL
Product Name S5835GDL – Polysil Linered Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Copper Foil with Conductive Adhesive - 1126 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0035 inches (0.0889 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
KD11 Crepe Paper Tape - KD11-30MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details